Nova Analytical Systems Inc. Flue Gas Analyzer for O2, CO & Nox Model 362WP

Description
The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in the flue gas sample. The O2 sensor life expectancy is between 3-4 years. Expected life of the CO and NOx sensors is 2-3 years.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter, flow meter, and then on to the three sensors. The detected O2, CO, and NO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensors do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 362 can also optionally indicate net stack temperature for doing fuel efficiency calculations (362T). The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation. The analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.
Description
The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in the flue gas sample. The O2 sensor life expectancy is between 3-4 years. Expected life of the CO and NOx sensors is 2-3 years.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter, flow meter, and then on to the three sensors. The detected O2, CO, and NO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensors do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 362 can also optionally indicate net stack temperature for doing fuel efficiency calculations (362T). The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation. The analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for O2, CO & Nox - Model 362WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for O2, CO & Nox
Model 362WP
Flue Gas Analyzer for O2, CO & Nox Model 362WP
The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in the flue gas sample. The O2 sensor life expectancy is between 3-4 years. Expected life of the CO and NOx sensors is 2-3 years.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter, flow meter, and then on to the three sensors. The detected O2, CO, and NO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensors do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 362 can also optionally indicate net stack temperature for doing fuel efficiency calculations (362T). The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation. The analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in the flue gas sample. The O2 sensor life expectancy is between 3-4 years. Expected life of the CO and NOx sensors is 2-3 years.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter, flow meter, and then on to the three sensors. The detected O2, CO, and NO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensors do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 362 can also optionally indicate net stack temperature for doing fuel efficiency calculations (362T). The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation. The analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 362WP
Product Name Flue Gas Analyzer for O2, CO & Nox
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; CO; (0-4%, 0-2000 ppm); NO; (0-2000 ppm); NxOx; (0-2000 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details