Nova Analytical Systems Inc. Analyzer for Carbon Dioxide & Oxygen Model 309WP

Description
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Analyzer for Carbon Dioxide & Oxygen - Model 309WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Analyzer for Carbon Dioxide & Oxygen
Model 309WP
Analyzer for Carbon Dioxide & Oxygen Model 309WP
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 309WP
Product Name Analyzer for Carbon Dioxide & Oxygen
Measurement Type %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types CO2; (0-5000 ppm, 0-100%); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details