Nova Analytical Systems Inc. Continuous Low Range Dew Point Analyzer Model 253PM

Description
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers, such as the Nova 252 Series. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright digital display.
Description
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers, such as the Nova 252 Series. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright digital display.

Suppliers

Company
Product
Description
Supplier Links
Continuous Low Range Dew Point Analyzer - Model 253PM - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Continuous Low Range Dew Point Analyzer
Model 253PM
Continuous Low Range Dew Point Analyzer Model 253PM
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers, such as the Nova 252 Series. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright digital display.

The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers, such as the Nova 252 Series. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright digital display.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Moisture Meters
Product Number Model 253PM
Product Name Continuous Low Range Dew Point Analyzer
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
Form Factor Transmitter; Analyzer; Instrument
Dew Point Range -148 to 68 F (-100 to 20 C)
Unlock Full Specs
to access all available technical data