Nova Analytical Systems Inc. Portable Low Range Dew Point Analyzer Model 203B-PR

Description
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point measurements that are typically below the readable range of typical dewpoint equipment, such as the Nova 202 Series. The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it on a bright digital display. The analyzer can also produce an optional 4-20 mA output for data recording.
Description
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point measurements that are typically below the readable range of typical dewpoint equipment, such as the Nova 202 Series. The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it on a bright digital display. The analyzer can also produce an optional 4-20 mA output for data recording.

Suppliers

Company
Product
Description
Supplier Links
Portable Low Range Dew Point Analyzer - Model 203B-PR - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Portable Low Range Dew Point Analyzer
Model 203B-PR
Portable Low Range Dew Point Analyzer Model 203B-PR
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point measurements that are typically below the readable range of typical dewpoint equipment, such as the Nova 202 Series. The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it on a bright digital display. The analyzer can also produce an optional 4-20 mA output for data recording.

The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point measurements that are typically below the readable range of typical dewpoint equipment, such as the Nova 202 Series. The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it on a bright digital display. The analyzer can also produce an optional 4-20 mA output for data recording.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Moisture Meters
Product Number Model 203B-PR
Product Name Portable Low Range Dew Point Analyzer
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Features Battery Powered
Variables Measured DewPoint
Form Factor Transmitter (optional feature); Analyzer; Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details