NOSHOK, Inc. 5000 Series Hydraulic Load Cell

Description
Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Various flexible, rigid or capillary tubing connections combine versatility and strength to meet demanding application requirements High grade stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless  steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless  steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly accurate electronic measurement Operates without external power supply when using a pressure gauge for indication Various output signals available in transducer models that are CE compliant
Description
Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Various flexible, rigid or capillary tubing connections combine versatility and strength to meet demanding application requirements High grade stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless  steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless  steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly accurate electronic measurement Operates without external power supply when using a pressure gauge for indication Various output signals available in transducer models that are CE compliant

Suppliers

Company
Product
Description
Supplier Links
5000 Series Hydraulic Load Cell -  - NOSHOK, Inc.
Berea, OH, USA
5000 Series Hydraulic Load Cell
5000 Series Hydraulic Load Cell
Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Various flexible, rigid or capillary tubing connections combine versatility and strength to meet demanding application requirements High grade stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless  steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless  steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly accurate electronic measurement Operates without external power supply when using a pressure gauge for indication Various output signals available in transducer models that are CE compliant
  • Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications
  • Ranges from 900 lbs.-force to 630,000 lbs.-force
  • Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument
  • Various flexible, rigid or capillary tubing connections combine versatility and strength to meet demanding application requirements
  • High grade stainless  steel housing and piston provide exceptional corrosion resistance and durability
  • A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless  steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless  steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly accurate electronic measurement
  • Operates without external power supply when using a pressure gauge for indication
  • Various output signals available in transducer models that are CE compliant
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Name 5000 Series Hydraulic Load Cell
Force Rating 76000 to 250000 lbs (34467 to 113379 kg)
Accuracy 0.12 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers