NOSHOK, Inc. 400 Series Mechanical Switch 400-1-300/2900

Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)

Suppliers

Company
Product
Description
Supplier Links
400 Series Mechanical Switch - 400-1-300/2900 - NOSHOK, Inc.
Berea, OH, USA
400 Series Mechanical Switch
400-1-300/2900
400 Series Mechanical Switch 400-1-300/2900
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
  • Stable switching point setting
  • Converts pneumatic and hydraulic pressure into switching functions
  • Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads
  • Robust design with zinc die-cast housing
  • 360° rotatable male connections
  • High loadability (shock 30g, vibration 10 g)
  • SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring
  • The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range
  • Includes a locking mechanism for switch point adjustment
  • Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection
  • Flange connection (optional)
  • LED status indicator (optional)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 400-1-300/2900
Product Name 400 Series Mechanical Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 300 to 2900 psi (211 to 2041 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data