Low speed, heavy duty, reliable, long life design
| Norwalk Compressor Company, Inc. | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | TR-S3T "9x8" Acetylene |
| Product Name | SLIMELINE Model |
| Compressor Technology | Reciprocating Piston |
| Inlet / Suction Pressure | 0.0 to 8 psi (0.0 to 5.63 m H2O) |
| Discharge / Operating Pressure | 0.0 to 400 psi (0.0 to 282 m H2O) |
| Mass Flow Capacity | 54 SCFM (91.79 m³/hr) |
| Horse Power | 50 HP |