Northwestern Tools, Inc. Lobed Knob - Male w/ Dog Point KA-201

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black Male w/ Dog Point Lobed Knob has 1.000 in long 1/4-20 threads to fit applications from metal fabrication equipment to display furniture.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black Male w/ Dog Point Lobed Knob has 1.000 in long 1/4-20 threads to fit applications from metal fabrication equipment to display furniture.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knob - Male w/ Dog Point - KA-201 - Reid Supply
Norton Shores, MI, United States
Lobed Knob - Male w/ Dog Point
KA-201
Lobed Knob - Male w/ Dog Point KA-201
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black Male w/ Dog Point Lobed Knob has 1.000 in long 1/4-20 threads to fit applications from metal fabrication equipment to display furniture.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Black Male w/ Dog Point Lobed Knob has 1.000 in long 1/4-20 threads to fit applications from metal fabrication equipment to display furniture.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KA-201
Product Name Lobed Knob - Male w/ Dog Point
Knob Type Four Arms / Lobes
Colors / Finishes Available Black
Knob Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Aluminum Hand Knobs - 21164 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details