ADB® Bar-Tite™ Hoist Ring 34950

Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)
Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Suppliers

Company
Product
Description
Supplier Links
Bar-Tite™ Hoist Ring - 34950 - ADB®
Valdosta, GA, USA
Bar-Tite™ Hoist Ring
34950
Bar-Tite™ Hoist Ring 34950
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Material: High Tensile Alloy Steel

Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1

Range of Movement: Pivots 180 ° / Swivels 360 °

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34950
Product Name Bar-Tite™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 ACME x 1
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Standard U-Bar - 23425 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 25 - 422502500080 - Certex UK
Specs
Features Swivel
Maximum Load 27.56 tons (25 metric tons)
Weight 141 lbs (64 kg)
View Details
Shackles - 1244821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details