ADB® Super-Coil™ Hoist Ring 33107CT

Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.
Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Suppliers

Company
Product
Description
Supplier Links
Super-Coil™ Hoist Ring - 33107CT - ADB®
Valdosta, GA, USA
Super-Coil™ Hoist Ring
33107CT
Super-Coil™ Hoist Ring 33107CT
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2"

Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads.

Finish: Alloy Steel, Black Oxide Finish

Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33107CT
Product Name Super-Coil™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 1 x 5
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23935 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 1.7 - 4215QLDSRM20 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 1.87 tons (1.7 metric tons)
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details