ADB® SS Safety Engineered Hoist Ring 29301

Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Suppliers

Company
Product
Description
Supplier Links
SS Safety Engineered Hoist Ring - 29301 - ADB®
Valdosta, GA, USA
SS Safety Engineered Hoist Ring
29301
SS Safety Engineered Hoist Ring 29301
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Material: 300 Series Stainless Steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified

Range Of Movement: 360° Swivel, 180° Pivot

Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II

Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 29301
Product Name SS Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
Thread Size 1/2-13 x 1.07
Maximum Load 0.6250 tons (0.5670 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details
Shackles - 3123342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47926LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M36 x 4.0
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details