Northwest Screen Systems Backlit Wash Sink 77" X 98" 9035--5

Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $250.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.
Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $250.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Suppliers

Company
Product
Description
Supplier Links
Backlit Wash Sink 77" X 98" - 9035--5 - Northwest Screen Systems
Minneapolis, MN, USA
Backlit Wash Sink 77" X 98"
9035--5
Backlit Wash Sink 77" X 98" 9035--5
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $250.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Features:

  • Extremely Durable
  • Perforated Double Bottom
  • Slanted Roof: No Drips
  • Backlit
  • Crating $250.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total.

Backlit screen washing sinks.

Product Description

The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.

The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs.

Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Cleaning Agents and Surface Treatments
Product Number 9035--5
Product Name Backlit Wash Sink 77" X 98"
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Activator 56 - 305607 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Electronics Cleaners - 2017581 - RS Components, Ltd.
Specs
Type Cleaner
Industry Applications Consumer Electronics, Electronic Sporting Equipment
View Details
Screen Printing Emulsions - PLUS GOLD - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details