Northwest Screen Systems Washout Sink 33""x53"" Max Fr 9030--1

Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $175.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.
Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $175.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Suppliers

Company
Product
Description
Supplier Links
Washout Sink 33""x53"" Max Fr - 9030--1 - Northwest Screen Systems
Minneapolis, MN, USA
Washout Sink 33""x53"" Max Fr
9030--1
Washout Sink 33""x53"" Max Fr 9030--1
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $175.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Features:

  • Extremely Durable
  • Perforated Double Bottom
  • Slanted Roof: No Drips
  • Translucent Back
  • Crating $175.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total.

A screen washing sink designed for screen printers.

Product Description

The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.

The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs.

Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Cleaning Agents and Surface Treatments
Product Number 9030--1
Product Name Washout Sink 33""x53"" Max Fr
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Immersion Silver Surface Finish for PCBs - AlphaSTAR ® - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
Spray Wash & Immersion Cleaner - MET-KLEEN 118 - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details