Northwest Screen Systems 10 Micron Filter For Screen Washer 9010--F10

Description
Features: 10 Micron Filter 10 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of biodegradable solvents while keeping their cost below that of standard solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948
Description
Features: 10 Micron Filter 10 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of biodegradable solvents while keeping their cost below that of standard solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948

Suppliers

Company
Product
Description
Supplier Links
10 Micron Filter For Screen Washer - 9010--F10 - Northwest Screen Systems
Minneapolis, MN, USA
10 Micron Filter For Screen Washer
9010--F10
10 Micron Filter For Screen Washer 9010--F10
Features: 10 Micron Filter 10 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of biodegradable solvents while keeping their cost below that of standard solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948

Features:

  • 10 Micron Filter

10 Micron Filter for Screen Washer

Product Description

This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system.
All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i.
The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water.
The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight.
Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of biodegradable solvents while keeping their cost below that of standard solvents.
Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up.
Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer).
U.S. Patent No. 5,056,948

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Cleaning Agents and Surface Treatments
Product Number 9010--F10
Product Name 10 Micron Filter For Screen Washer
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Maintenance and Floor Cleaner - CITRUS CUTTER - QualiChem, Inc.
Specs
Type Corrosive Alkaline; Cleaner; Degreaser
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details