Northwest Screen Systems 46 X 57 Auto Screen Washer 9010--3

Description
Features: Eliminates Flammable Solvents Eliminates Mess Closed System = No more solvent and ink laden rags. Cleans a screen in 1-3 mins. Recycles your chemicals. View the Demo Video! Machine Dimensions: 67"x45"x32" 242lbs *Crating $240.00. Crating will be added if necessary prior to shipment and is not reflected in the checkout total. Affordable Automatic Screen Washing and Recycling. Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of of Screen Systems bio-degradable solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948
Description
Features: Eliminates Flammable Solvents Eliminates Mess Closed System = No more solvent and ink laden rags. Cleans a screen in 1-3 mins. Recycles your chemicals. View the Demo Video! Machine Dimensions: 67"x45"x32" 242lbs *Crating $240.00. Crating will be added if necessary prior to shipment and is not reflected in the checkout total. Affordable Automatic Screen Washing and Recycling. Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of of Screen Systems bio-degradable solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948

Suppliers

Company
Product
Description
Supplier Links
46 X 57 Auto Screen Washer - 9010--3 - Northwest Screen Systems
Minneapolis, MN, USA
46 X 57 Auto Screen Washer
9010--3
46 X 57 Auto Screen Washer 9010--3
Features: Eliminates Flammable Solvents Eliminates Mess Closed System = No more solvent and ink laden rags. Cleans a screen in 1-3 mins. Recycles your chemicals. View the Demo Video! Machine Dimensions: 67"x45"x32" 242lbs *Crating $240.00. Crating will be added if necessary prior to shipment and is not reflected in the checkout total. Affordable Automatic Screen Washing and Recycling. Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight. Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of of Screen Systems bio-degradable solvents. Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up. Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer). U.S. Patent No. 5,056,948

Features:

  • Eliminates Flammable Solvents
  • Eliminates Mess
  • Closed System = No more solvent and ink laden rags.
  • Cleans a screen in 1-3 mins.
  • Recycles your chemicals.
  • View the Demo Video!
  • Machine Dimensions: 67"x45"x32" 242lbs
  • *Crating $240.00. Crating will be added if necessary prior to shipment and is not reflected in the checkout total.

Affordable Automatic Screen Washing and Recycling.

Product Description

This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system.
All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i.
The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined with the solvent power of Screen Systems approved solvents completely cleans any screen in a about one minute in the 9010-1 (sizes to 27x36") or about three minutes in the 9010-3 (sizes to 46x57"). After solvent drains from the screen, it flows into the drain in the bottom of the cleaning chamber and is pumped through a second pump to a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. From the second filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water.
The cabinet and most components are made of welded polypropylene. This makes them almost indestructible while being light weight.
Controls are all solid state with easy to read LED display. While a standard cycle time is set at the factory, it can be easily changed to meet any job. The entire system uses 12 volts (standard household current is 115 volts) for absolute safety. A UL approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of of Screen Systems bio-degradable solvents.
Also included in the system is a power wash brush that can have wash pumped though it while the operator cleans squeegees, flood bars, mixing tools, etc. The power brush is activated from the control panel and can be used with the top up.
Compressed air source of 100 p.s.i. at 20 c.f.m. required from an external source (not included with washer).
U.S. Patent No. 5,056,948

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Cleaning Agents and Surface Treatments
Product Number 9010--3
Product Name 46 X 57 Auto Screen Washer
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Activator 21 - 302103 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Degreasers - 9074811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aerosol / Contact Cleaner; Degreaser
Industry Applications Anti-corrosion coating, cleaning moulding residues, general oil, grease & grime
View Details
Organic Solder Preservatives (OSP) Surface Finish for PCBs - ENTEK ® PLUS IC - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details