Northwest Screen Systems 16 Oz - Premium Low Viscosity Adhesive 4300--16

Description
Features: 5-9 second cure. 16 oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Spread the adhesive with an applicator squeegee or stiff paper board. Spray the least amount of activator possible on to the adhesive. The adhesive will cure in 5 to 9 seconds. HOW TO USE WITH WIPE ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Apply wipe on activator with the applicator or cotton swab. Do not puddle the activator. This can be done 24 hours before stretching. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Do one side at a time. Spread the adhesive with an applicator squeegee or stiff paper board. The adhesive will wick down and cure in 5 to 9 seconds
Description
Features: 5-9 second cure. 16 oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Spread the adhesive with an applicator squeegee or stiff paper board. Spray the least amount of activator possible on to the adhesive. The adhesive will cure in 5 to 9 seconds. HOW TO USE WITH WIPE ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Apply wipe on activator with the applicator or cotton swab. Do not puddle the activator. This can be done 24 hours before stretching. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Do one side at a time. Spread the adhesive with an applicator squeegee or stiff paper board. The adhesive will wick down and cure in 5 to 9 seconds

Suppliers

Company
Product
Description
Supplier Links
16 Oz - Premium Low Viscosity Adhesive - 4300--16 - Northwest Screen Systems
Minneapolis, MN, USA
16 Oz - Premium Low Viscosity Adhesive
4300--16
16 Oz - Premium Low Viscosity Adhesive 4300--16
Features: 5-9 second cure. 16 oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Spread the adhesive with an applicator squeegee or stiff paper board. Spray the least amount of activator possible on to the adhesive. The adhesive will cure in 5 to 9 seconds. HOW TO USE WITH WIPE ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Apply wipe on activator with the applicator or cotton swab. Do not puddle the activator. This can be done 24 hours before stretching. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Do one side at a time. Spread the adhesive with an applicator squeegee or stiff paper board. The adhesive will wick down and cure in 5 to 9 seconds

Features:

  • 5-9 second cure.

16 oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube.

Product Description
HOW TO USE:

HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Spread the adhesive with an applicator squeegee or stiff paper board. Spray the least amount of activator possible on to the adhesive. The adhesive will cure in 5 to 9 seconds.

HOW TO USE WITH WIPE ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Apply wipe on activator with the applicator or cotton swab. Do not puddle the activator. This can be done 24 hours before stretching. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Do one side at a time. Spread the adhesive with an applicator squeegee or stiff paper board. The adhesive will wick down and cure in 5 to 9 seconds

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Specialty Adhesives, Sealants, and Compounds
Product Number 4300--16
Product Name 16 Oz - Premium Low Viscosity Adhesive
Features Adhesive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 4260 Black resin / C 321 Hardener - ELANTAS North America LLC
Specs
Substrate Compatibility Dissimilar Substrates
Chemical System Epoxy
Type / Form Liquid
View Details
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions - EP93FRHT - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
Type / Form Liquid
View Details
Felt Glue -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Felt to: Felt, Chenille Stems, Feathers, Glitter, Pom Poms, Trims, Pipe Cleaners and more.
Features Adhesive
View Details
Pal-a-tac Flash Resistant Adhesive - 1867 - Northwest Screen Systems
Specs
Features Adhesive (optional feature)
View Details