Features:
8oz Squeeze Bottle With Nose Cone.
Product Description
HOW TO USE:
HOW TO USE WITH SPRAY ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Spread the adhesive with an applicator squeegee or stiff paper board. Spray the least amount of activator possible on to the adhesive. The adhesive will cure in 8 to 12 seconds.
HOW TO USE WITH WIPE ON ACTIVATOR: Clean the frame with 5100 Frame Prep. Apply wipe on activator with the applicator or cotton swab. Do not puddle the activator. This can be done 24 hours before stretching. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric. Squeeze the bottle to apply a 1/8" bead of adhesive in the middle of the frame. Do one side at a time. Spread the adhesive with an applicator squeegee or stiff paper board. The adhesive will wick down and cure in 8 to 12 second.
| Northwest Screen Systems | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 3200--08 |
| Product Name | 8 Oz - Standard Adhesive, Low Viscos |
| Features | Adhesive (optional feature) |