The North standard safety glasses are made of polycarbonate, are packaged 10 pair per stocker, 200 pair per case, come in brown and meet ANSI Z87.1-2010, AS/NZS 1337, CSA Z94.3, EN 166, EN 170, EN 172, European Directives 89/686/EEC standards. Proper sizing is important when buying this SKU. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Impact-Resistant, Scratch-Resistant. Provides 99.9 % of UV Protection.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Eyewear |
| Product Number | 040025-000906 |
| Product Name | North W102 Small Polycarbonate Standard Safety Glasses Brown Lens - Brown Frame - Wrap Around Frame - 040025-000906 |