R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in length. The North Silver Shield chemical-resistant glove is packaged 10 pair per pack, 50 pair per case, comes in silver and meets 29 CFR 1915.157, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with evoh/pe, offers a straight cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 9.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NORTH SSG/9 |
| Product Name | North Silver Shield Silver 9 EVOH/PE Chemical-Resistant Gloves - Smooth Finish - 16 in Length - NORTH SSG/9 |
| Clothing Type | Gloves |