Northern Safety Co., Inc. North Northflex-Nitritask C5 NFF13C Blue 9 Aramid/Steel Cut-Resistant Gloves - ANSI 4, EN 388 5 Cut Resistance - Nitrile Fingers & Knuckles, Palm Coating - NORTH NFF13C/9L NFF13C/9L

Description
The North Northflex-Nitritask C5 cut-resistant glove is packaged 12 pair per pack, 72 pair per case and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with aramid/steel and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingers & knuckles, palm. Additionally, assure you get the proper sizing. The size for this part is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant, Oil-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 4, EN 388 5.
Description
The North Northflex-Nitritask C5 cut-resistant glove is packaged 12 pair per pack, 72 pair per case and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with aramid/steel and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingers & knuckles, palm. Additionally, assure you get the proper sizing. The size for this part is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant, Oil-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 4, EN 388 5.

Suppliers

Company
Product
Description
Supplier Links
North Northflex-Nitritask C5 NFF13C Blue 9 Aramid/Steel Cut-Resistant Gloves - ANSI 4, EN 388 5 Cut Resistance - Nitrile Fingers & Knuckles, Palm Coating - NORTH NFF13C/9L - NORTH NFF13C/9L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
North Northflex-Nitritask C5 NFF13C Blue 9 Aramid/Steel Cut-Resistant Gloves - ANSI 4, EN 388 5 Cut Resistance - Nitrile Fingers & Knuckles, Palm Coating - NORTH NFF13C/9L
NORTH NFF13C/9L
North Northflex-Nitritask C5 NFF13C Blue 9 Aramid/Steel Cut-Resistant Gloves - ANSI 4, EN 388 5 Cut Resistance - Nitrile Fingers & Knuckles, Palm Coating - NORTH NFF13C/9L NORTH NFF13C/9L
The North Northflex-Nitritask C5 cut-resistant glove is packaged 12 pair per pack, 72 pair per case and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with aramid/steel and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingers & knuckles, palm. Additionally, assure you get the proper sizing. The size for this part is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant, Oil-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 4, EN 388 5.

The North Northflex-Nitritask C5 cut-resistant glove is packaged 12 pair per pack, 72 pair per case and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with aramid/steel and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingers & knuckles, palm. Additionally, assure you get the proper sizing. The size for this part is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant, Oil-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 4, EN 388 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number NORTH NFF13C/9L
Product Name North Northflex-Nitritask C5 NFF13C Blue 9 Aramid/Steel Cut-Resistant Gloves - ANSI 4, EN 388 5 Cut Resistance - Nitrile Fingers & Knuckles, Palm Coating - NORTH NFF13C/9L
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Andax Industries ChemMAX 3 C3T132 Coverall - Medium - C-3T132-SS-G-M - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details