The North Northflex-Light Task Plus 5 cut-resistant glove is packaged 12 pair per pack, 72 pair per case and comes in black/blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this part is 7. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 3, EN 388 5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NF-D20B 7S |
| Product Name | North Northflex-Light Task Plus 5 NFD20B Black/Blue 7 Dyneema Cut-Resistant Gloves - ANSI 3, EN 388 5 Cut Resistance - NF-D20B 7S |
| Clothing Type | Gloves |