Northern Safety Co., Inc. North Northflex-Light Task Plus II NFD15 White 7 Dyneema Work & General Purpose Gloves - ANSI 1, EN 388 2 Cut Resistance - Polyurethane Palm Coating - NORTH NFD15/7S NFD15/7S

Description
The North Northflex-Light Task Plus II work & general purpose glove is packaged 12 pair per pack, 72 pair per case, comes in white and meets CFIA, EN 420, OSHA 29 CFR 1915.157, USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this part is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of ANSI 1, EN 388 2.
Description
The North Northflex-Light Task Plus II work & general purpose glove is packaged 12 pair per pack, 72 pair per case, comes in white and meets CFIA, EN 420, OSHA 29 CFR 1915.157, USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this part is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of ANSI 1, EN 388 2.

Suppliers

Company
Product
Description
Supplier Links
North Northflex-Light Task Plus II NFD15 White 7 Dyneema Work & General Purpose Gloves - ANSI 1, EN 388 2 Cut Resistance - Polyurethane Palm Coating - NORTH NFD15/7S - NORTH NFD15/7S - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
North Northflex-Light Task Plus II NFD15 White 7 Dyneema Work & General Purpose Gloves - ANSI 1, EN 388 2 Cut Resistance - Polyurethane Palm Coating - NORTH NFD15/7S
NORTH NFD15/7S
North Northflex-Light Task Plus II NFD15 White 7 Dyneema Work & General Purpose Gloves - ANSI 1, EN 388 2 Cut Resistance - Polyurethane Palm Coating - NORTH NFD15/7S NORTH NFD15/7S
The North Northflex-Light Task Plus II work & general purpose glove is packaged 12 pair per pack, 72 pair per case, comes in white and meets CFIA, EN 420, OSHA 29 CFR 1915.157, USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this part is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of ANSI 1, EN 388 2.

The North Northflex-Light Task Plus II work & general purpose glove is packaged 12 pair per pack, 72 pair per case, comes in white and meets CFIA, EN 420, OSHA 29 CFR 1915.157, USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this part is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of ANSI 1, EN 388 2.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number NORTH NFD15/7S
Product Name North Northflex-Light Task Plus II NFD15 White 7 Dyneema Work & General Purpose Gloves - ANSI 1, EN 388 2 Cut Resistance - Polyurethane Palm Coating - NORTH NFD15/7S
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Welding Caps/Bandanas -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Caps/ Bandanas
Application Welding
Material Cotton
View Details