Northern Safety Co., Inc. North Chemsoft CE CE412W White Medium Nitrile Disposable Cleanroom Gloves - Class 100 Rating - Rough Finish - 12 in Length - NORTH CE412W/M CE412W/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The North Chemsoft CE disposable cleanroom glove is made of nitrile, is packaged 100 gloves per inner, 1000 gloves per case, comes in white and meets ANSI Abrasion Level 5, EN 374, EN 420, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Features a clean room class rating of Class 100.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The North Chemsoft CE disposable cleanroom glove is made of nitrile, is packaged 100 gloves per inner, 1000 gloves per case, comes in white and meets ANSI Abrasion Level 5, EN 374, EN 420, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Features a clean room class rating of Class 100.

Suppliers

Company
Product
Description
Supplier Links
North Chemsoft CE CE412W White Medium Nitrile Disposable Cleanroom Gloves - Class 100 Rating - Rough Finish - 12 in Length - NORTH CE412W/M - NORTH CE412W/M - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
North Chemsoft CE CE412W White Medium Nitrile Disposable Cleanroom Gloves - Class 100 Rating - Rough Finish - 12 in Length - NORTH CE412W/M
NORTH CE412W/M
North Chemsoft CE CE412W White Medium Nitrile Disposable Cleanroom Gloves - Class 100 Rating - Rough Finish - 12 in Length - NORTH CE412W/M NORTH CE412W/M
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The North Chemsoft CE disposable cleanroom glove is made of nitrile, is packaged 100 gloves per inner, 1000 gloves per case, comes in white and meets ANSI Abrasion Level 5, EN 374, EN 420, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Features a clean room class rating of Class 100.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The North Chemsoft CE disposable cleanroom glove is made of nitrile, is packaged 100 gloves per inner, 1000 gloves per case, comes in white and meets ANSI Abrasion Level 5, EN 374, EN 420, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Features a clean room class rating of Class 100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number NORTH CE412W/M
Product Name North Chemsoft CE CE412W White Medium Nitrile Disposable Cleanroom Gloves - Class 100 Rating - Rough Finish - 12 in Length - NORTH CE412W/M
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyethylene; High Density Polyethylene
View Details
Safety Vest - SV7 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details