R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 14 in length. The North chemical-resistant glove is packaged 1 pair per pack, 100 pair per case, comes in black and meets 29 CFR 1915.157, EN 420, MIL-DTL-43976D standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with butyl, offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is Medium.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NORTH B144RGI/M |
| Product Name | North B144RGI Black Medium Butyl Unsupported Chemical-Resistant Gloves - Rough Finish - 14 in Length - NORTH B144RGI/M |
| Clothing Type | Gloves |