R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in length. The North Butyl Series chemical-resistant glove is packaged 24 pair per pack, 288 pair per case, comes in black and meets 29 CFR 1915.157, EN 420, MIL-DTL-43976D standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with butyl, offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 9.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NORTH B131/9 |
| Product Name | North Butyl Series B131 Black 9 Butyl Unsupported Chemical-Resistant Gloves - Smooth Finish - 11 in Length - NORTH B131/9 |
| Clothing Type | Gloves |