Northern Safety Co., Inc. North ANTI C Orange 9 Latex Work & General Purpose Gloves - Uncoated - 15 in Length - NORTH ATCP1815/O/9 ATCP1815/O/9

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in length. The North ANTI C work & general purpose glove is packaged 12 pair per pack, 144 pair per case, comes in orange and meets MIL-G-82242D, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in length. The North ANTI C work & general purpose glove is packaged 12 pair per pack, 144 pair per case, comes in orange and meets MIL-G-82242D, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant.

Suppliers

Company
Product
Description
Supplier Links
North ANTI C Orange 9 Latex Work & General Purpose Gloves - Uncoated - 15 in Length - NORTH ATCP1815/O/9 - NORTH ATCP1815/O/9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
North ANTI C Orange 9 Latex Work & General Purpose Gloves - Uncoated - 15 in Length - NORTH ATCP1815/O/9
NORTH ATCP1815/O/9
North ANTI C Orange 9 Latex Work & General Purpose Gloves - Uncoated - 15 in Length - NORTH ATCP1815/O/9 NORTH ATCP1815/O/9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in length. The North ANTI C work & general purpose glove is packaged 12 pair per pack, 144 pair per case, comes in orange and meets MIL-G-82242D, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in length. The North ANTI C work & general purpose glove is packaged 12 pair per pack, 144 pair per case, comes in orange and meets MIL-G-82242D, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number NORTH ATCP1815/O/9
Product Name North ANTI C Orange 9 Latex Work & General Purpose Gloves - Uncoated - 15 in Length - NORTH ATCP1815/O/9
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Protective Apparel, Aprons and Knee Pads - 1348PQ2 - Liberty Glove & Safety, Inc.
Specs
Clothing Type Apron/Smock
View Details