The North Nitri-Kote work & general purpose glove is packaged 12 pair per pack, 144 pair per case, comes in brown/white and meets ANSI Abrasion Level 5, EN 374, EN 420, FDA, OSHA 29 CFR 1915.157, USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester, offers a knit wrist cuff and with rough leather grade. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the full coverage except cuff. Additionally, assure you get the proper sizing. The size for this item is Medium.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NORTH 78/1142M |
| Product Name | North Nitri-Kote 78/1142 Brown/White Medium Cotton/Polyester Full Fingered Work & General Purpose Gloves - Nitrile Full Coverage Except Cuff Coating - Rough Finish - NORTH 78/1142M |
| Clothing Type | Gloves |