The North Grip N cut-resistant glove is packaged 12 pair per pack, 144 pair per case and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this item is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 2, EN 388 3.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | NORTH 52/6647M |
| Product Name | North Grip N 10 Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - Nitrile Palm & Fingers Coating - NORTH 52/6647M |
| Clothing Type | Gloves |