Nortek, Inc. Surface Ceiling Fan Light TF40WH

Description
TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE WHITE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
Datasheet
Description
TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE WHITE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - TF40WH - Nortek, Inc.
Providence, RI, USA
Surface Ceiling Fan Light
TF40WH
Surface Ceiling Fan Light TF40WH
TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE WHITE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
  • TURTLE FITTER TYPE
  • 11 INCH W X 3-3/8 INCH H SIZE
  • WHITE (TRIM) COLOR
  • UL APPROVAL
  • 4 LAMP(S)
  • FLUORESCENT BULB LAMP TYPE
  • FLUORESCENT BULB, PULL-CHAIN INCLUSION
  • VOLTAGE RATING 120 V AT 60 HZ
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Lighting Fixtures
Product Number TF40WH
Product Name Surface Ceiling Fan Light
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details