Nortek, Inc. Range Hood QT236BL

Description
INFINITELY ADJUSTABLE ROTARY SPEED CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.7 AMPERE CURRENT RATING (2) 40 W A15 INCANDESCENT LAMP TYPE 200 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE QUIET HOOD[TM] BRAND INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QT20000 MODEL
Datasheet
Description
INFINITELY ADJUSTABLE ROTARY SPEED CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.7 AMPERE CURRENT RATING (2) 40 W A15 INCANDESCENT LAMP TYPE 200 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE QUIET HOOD[TM] BRAND INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QT20000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QT236BL - Nortek, Inc.
Providence, RI, USA
Range Hood
QT236BL
Range Hood QT236BL
INFINITELY ADJUSTABLE ROTARY SPEED CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.7 AMPERE CURRENT RATING (2) 40 W A15 INCANDESCENT LAMP TYPE 200 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE QUIET HOOD[TM] BRAND INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QT20000 MODEL
  • INFINITELY ADJUSTABLE ROTARY SPEED CONTROL TYPE
  • 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • (2) 40 W A15 INCANDESCENT LAMP TYPE
  • 200 CFM (VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • CONVERTIBLE, DUCTED DUCT TYPE
  • QUIET HOOD[TM] BRAND
  • INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QT20000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QT236BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 200 SCFM (340 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC6000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - QP236SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 350 SCFM (595 m³/hr)
Width 36 inch (914 mm)
View Details