Nortek, Inc. Range Hood QT230SS

Description
INFINITE ROTARY SPEED CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.7 AMP CURRENT RATING (2) 40 WATT A15 INCANDESCENT LAMP TYPE 170 CFM (HORIZONTAL), 200 CFM (VERTICAL), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE QUIET HOOD[TM] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES INTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QT20000 MODEL
Datasheet
Description
INFINITE ROTARY SPEED CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.7 AMP CURRENT RATING (2) 40 WATT A15 INCANDESCENT LAMP TYPE 170 CFM (HORIZONTAL), 200 CFM (VERTICAL), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE QUIET HOOD[TM] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES INTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QT20000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QT230SS - Nortek, Inc.
Providence, RI, USA
Range Hood
QT230SS
Range Hood QT230SS
INFINITE ROTARY SPEED CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.7 AMP CURRENT RATING (2) 40 WATT A15 INCANDESCENT LAMP TYPE 170 CFM (HORIZONTAL), 200 CFM (VERTICAL), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE QUIET HOOD[TM] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES INTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QT20000 MODEL
  • INFINITE ROTARY SPEED CONTROL TYPE
  • 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • (2) 40 WATT A15 INCANDESCENT LAMP TYPE
  • 170 CFM (HORIZONTAL), 200 CFM (VERTICAL), 220 CFM (ROUND DUCT) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • QUIET HOOD[TM] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROTARY DIAL
  • INCLUDES INTERNAL BLOWER, DAMPER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • QT20000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QT230SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical; Horizontal
Required Airflow 170 to 220 SCFM (289 to 374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
5' XPert Nano Enclsoure - 3887562 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details