Nortek, Inc. Range Hood QSE130SS

Description
TWO SPEED ROCKER CONTROL TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (1) 26 WATT GX24Q-4 BASE FLUORESCENT, (1) 4 WATT CANDELABRA BASE NIGHTLIGHT LAMP TYPE 110 CFM (LOW SPEED), 210 CFM (HIGH SPEED) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 1.5 SONES (LOW SPEED), 5 SONES (HIGH SPEED) SOUND LEVEL DUCTED DUCT TYPE ALLURE[R] BRAND MOUNTING TYPE UNDERCABINET FILTER TYPE ALUMINUM INCLUDES BLOWER QSE1 MODEL
Datasheet
Description
TWO SPEED ROCKER CONTROL TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (1) 26 WATT GX24Q-4 BASE FLUORESCENT, (1) 4 WATT CANDELABRA BASE NIGHTLIGHT LAMP TYPE 110 CFM (LOW SPEED), 210 CFM (HIGH SPEED) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 1.5 SONES (LOW SPEED), 5 SONES (HIGH SPEED) SOUND LEVEL DUCTED DUCT TYPE ALLURE[R] BRAND MOUNTING TYPE UNDERCABINET FILTER TYPE ALUMINUM INCLUDES BLOWER QSE1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QSE130SS - Nortek, Inc.
Providence, RI, USA
Range Hood
QSE130SS
Range Hood QSE130SS
TWO SPEED ROCKER CONTROL TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (1) 26 WATT GX24Q-4 BASE FLUORESCENT, (1) 4 WATT CANDELABRA BASE NIGHTLIGHT LAMP TYPE 110 CFM (LOW SPEED), 210 CFM (HIGH SPEED) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 1.5 SONES (LOW SPEED), 5 SONES (HIGH SPEED) SOUND LEVEL DUCTED DUCT TYPE ALLURE[R] BRAND MOUNTING TYPE UNDERCABINET FILTER TYPE ALUMINUM INCLUDES BLOWER QSE1 MODEL
  • TWO SPEED ROCKER CONTROL TYPE
  • ALUMINUM FILTER MATERIAL
  • 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • ADA, UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1.8 AMP CURRENT RATING
  • (1) 26 WATT GX24Q-4 BASE FLUORESCENT, (1) 4 WATT CANDELABRA BASE NIGHTLIGHT LAMP TYPE
  • 110 CFM (LOW SPEED), 210 CFM (HIGH SPEED) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE
  • 1.5 SONES (LOW SPEED), 5 SONES (HIGH SPEED) SOUND LEVEL
  • DUCTED DUCT TYPE
  • ALLURE[R] BRAND
  • MOUNTING TYPE UNDERCABINET
  • FILTER TYPE ALUMINUM
  • INCLUDES BLOWER
  • QSE1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QSE130SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QS336SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
View Details