Nortek, Inc. Range Hood QS242WW

Description
3-SPEED ELECTRONIC CONTROL TYPE 42 INCH W X 20 INCH D X 7-1/4 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.9 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS2 MODEL
Datasheet
Description
3-SPEED ELECTRONIC CONTROL TYPE 42 INCH W X 20 INCH D X 7-1/4 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.9 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QS242WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QS242WW
Range Hood QS242WW
3-SPEED ELECTRONIC CONTROL TYPE 42 INCH W X 20 INCH D X 7-1/4 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.9 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS2 MODEL
  • 3-SPEED ELECTRONIC CONTROL TYPE
  • 42 INCH W X 20 INCH D X 7-1/4 INCH H SIZE
  • WHITE ON WHITE FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • (2) 50 W HALOGEN PAR 20 LAMP TYPE
  • 300 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 0.9 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL
  • 4-WAY CONVERTIBLE DUCT TYPE
  • ALLURE[R] BRAND
  • INCLUDES ADJUSTABLE DUCT CONNECTOR
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QS2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QS242WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Free-Standing Ductless Enclosure - AC5000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Exhaust Fume Station - 2400-15 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Fume Hood Type General Purpose; Radioisotope (optional feature); 304 Stainless Steel
Hood Design Conventional
Filter Type Ductless; Charcoal, HEPA/ULPA
View Details