Nortek, Inc. Range Hood QS236BL

Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS2 MODEL
Datasheet
Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QS236BL - Nortek, Inc.
Providence, RI, USA
Range Hood
QS236BL
Range Hood QS236BL
3-SPEED CONTROL TYPE 36 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 4.5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE MICROMESH ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS2 MODEL
  • 3-SPEED CONTROL TYPE
  • 36 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (2) 50 WATT PAR20 HALOGEN LAMP TYPE
  • 300 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • ALLURE[R] BRAND
  • FILTER TYPE MICROMESH ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ELECTRONIC
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • QS2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QS236BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT6000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QP230SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical; Horizontal
View Details