Nortek, Inc. Range Hood QP230SS

Description
3-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.8 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 350 CFM (HORIZONTAL), 310 CFM (VERTICAL), 280 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES (HORIZONTAL), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP2 MODEL
Datasheet
Description
3-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.8 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 350 CFM (HORIZONTAL), 310 CFM (VERTICAL), 280 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES (HORIZONTAL), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP230SS - Nortek, Inc.
Providence, RI, USA
Range Hood
QP230SS
Range Hood QP230SS
3-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.8 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 350 CFM (HORIZONTAL), 310 CFM (VERTICAL), 280 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES (HORIZONTAL), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP2 MODEL
  • 3-SPEED BLOWER CONTROL TYPE
  • 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 2.8 AMP CURRENT RATING
  • (4) 50 WATT HALOGEN LAMP TYPE
  • 350 CFM (HORIZONTAL), 310 CFM (VERTICAL), 280 CFM (ROUND DUCT) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 5 SONES (HORIZONTAL), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • EVOLUTION[TM] 2 BRAND
  • FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ELECTRONIC
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • QP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP230SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical; Horizontal
Required Airflow 280 to 350 SCFM (476 to 595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details