Nortek, Inc. Range Hood QP130WW

Description
2-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.3 AMP CURRENT RATING (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 1 BRAND FILTER TYPE MIDMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP1 MODEL
Datasheet
Description
2-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.3 AMP CURRENT RATING (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 1 BRAND FILTER TYPE MIDMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP130WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QP130WW
Range Hood QP130WW
2-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.3 AMP CURRENT RATING (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 1 BRAND FILTER TYPE MIDMESH ALUMINUM WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QP1 MODEL
  • 2-SPEED BLOWER CONTROL TYPE
  • 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 2.3 AMP CURRENT RATING
  • (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE
  • 300 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 5 SONES SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • EVOLUTION[TM] 1 BRAND
  • FILTER TYPE MIDMESH ALUMINUM WITH ANTIMICROBIAL
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • INCLUDES BLOWER, DAMPER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • QP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP130WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Ductless Fume Hood - Endeavour™ ACPT4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
46
Specs
Fume Hood Type General Purpose
Filter Type Ductless; HEPA, ASHRAE, Activated Carbon
Required Airflow 350 to 700 SCFM (595 to 1190 m³/hr)
View Details