Nortek, Inc. Range Hood PM390

Description
3-SPEED SLIDE CONTROL TYPE 20-1/2 INCH LENGTH X 11-1/4 INCH WIDTH X 9-5/8 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.9 AMP CURRENT RATING (2) 40 WATT CANDELABRA BASE INCANDESCENT LAMP TYPE 390 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER, POWER SUPPLY CORD PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR PM MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE 20-1/2 INCH LENGTH X 11-1/4 INCH WIDTH X 9-5/8 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.9 AMP CURRENT RATING (2) 40 WATT CANDELABRA BASE INCANDESCENT LAMP TYPE 390 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER, POWER SUPPLY CORD PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - PM390 - Nortek, Inc.
Providence, RI, USA
Range Hood
PM390
Range Hood PM390
3-SPEED SLIDE CONTROL TYPE 20-1/2 INCH LENGTH X 11-1/4 INCH WIDTH X 9-5/8 INCH HEIGHT SIZE SILVER FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.9 AMP CURRENT RATING (2) 40 WATT CANDELABRA BASE INCANDESCENT LAMP TYPE 390 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER, POWER SUPPLY CORD PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR PM MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • 20-1/2 INCH LENGTH X 11-1/4 INCH WIDTH X 9-5/8 INCH HEIGHT SIZE
  • SILVER FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.9 AMP CURRENT RATING
  • (2) 40 WATT CANDELABRA BASE INCANDESCENT LAMP TYPE
  • 390 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE BUILT-IN
  • SWITCH STYLE SLIDE
  • INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER, POWER SUPPLY CORD
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR
  • PM MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number PM390
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT6036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - 883901 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 350 to 360 SCFM (595 to 612 m³/hr)
View Details