Nortek, Inc. Residential Signaling Pushbutton PB7LWH

Description
WIRED CHIME TYPE 0.979 INCH W X 0.75 INCH D X 2.898 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED CHIME TYPE 0.979 INCH W X 0.75 INCH D X 2.898 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB7LWH - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB7LWH
Residential Signaling Pushbutton PB7LWH
WIRED CHIME TYPE 0.979 INCH W X 0.75 INCH D X 2.898 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED CHIME TYPE
  • 0.979 INCH W X 0.75 INCH D X 2.898 INCH H SIZE
  • SURFACE MOUNTING
  • WHITE BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB7LWH
Product Name Residential Signaling Pushbutton
Switch Dimensions 0.979 Inch W x 0.75 Inch D x 2.898 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 10173953 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details