PB7LSN -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB7LSN
Description
WIRED CHIME TYPE
1 INCH W X 3/4 INCH D X 2-7/8 INCH H SIZE
RECTANGULAR HOUSING SHAPE
FINISH SATIN NICKEL
Description
WIRED CHIME TYPE
1 INCH W X 3/4 INCH D X 2-7/8 INCH H SIZE
RECTANGULAR HOUSING SHAPE
FINISH SATIN NICKEL
Datasheet
Suppliers
Residential Signaling Pushbutton
PB7LSN
WIRED CHIME TYPE
1 INCH W X 3/4 INCH D X 2-7/8 INCH H SIZE
RECTANGULAR HOUSING SHAPE
FINISH SATIN NICKEL
- WIRED CHIME TYPE
- 1 INCH W X 3/4 INCH D X 2-7/8 INCH H SIZE
- RECTANGULAR HOUSING SHAPE
- FINISH SATIN NICKEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB7LSN |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
1 Inch W x 3/4 Inch D x 2-7/8 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Double Throw (SPDT)
View Details
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
Max. Mechanical Life
1.00E7 Number of electrical operations
Operating Temp
-22 to 185 F (-30 to 85 C)
View Details