Nortek, Inc. Residential Signaling Pushbutton PB69LPC

Description
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING POLISHED CHROME BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING POLISHED CHROME BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB69LPC - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB69LPC
Residential Signaling Pushbutton PB69LPC
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING POLISHED CHROME BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE
  • SURFACE MOUNTING
  • POLISHED CHROME BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB69LPC
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.028 Inch W x 1 Inch D x 2.7 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Micro switches - M 6900 - M 6900-11-3-80A -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details