Nortek, Inc. Residential Signaling Pushbutton PB67AB

Description
WIRED DOOR CHIME TYPE 1.75 INCH W X 0.875 INCH D X 1.75 INCH H SIZE SURFACE MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED DOME HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.75 INCH W X 0.875 INCH D X 1.75 INCH H SIZE SURFACE MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED DOME HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB67AB - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB67AB
Residential Signaling Pushbutton PB67AB
WIRED DOOR CHIME TYPE 1.75 INCH W X 0.875 INCH D X 1.75 INCH H SIZE SURFACE MOUNTING ANTIQUE BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED ROUNDED DOME HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.75 INCH W X 0.875 INCH D X 1.75 INCH H SIZE
  • SURFACE MOUNTING
  • ANTIQUE BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • ROUNDED DOME HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB67AB
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.75 Inch W x 0.875 Inch D x 1.75 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Micro switches - M 6610/6620 - M2S 6610-10-K-Z 3,0M -2028 -  - Schmersal Inc.
Specs
Configuration Normally Open (NO)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details