Nortek, Inc. Residential Signaling Pushbutton PB59LPB

Description
WIRED DOOR CHIME TYPE 1.6 INCH W X 0.875 INCH D X 4.35 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CUT-OUT HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.6 INCH W X 0.875 INCH D X 4.35 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CUT-OUT HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB59LPB - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB59LPB
Residential Signaling Pushbutton PB59LPB
WIRED DOOR CHIME TYPE 1.6 INCH W X 0.875 INCH D X 4.35 INCH H SIZE SURFACE MOUNTING POLISHED BRASS BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CUT-OUT HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.6 INCH W X 0.875 INCH D X 4.35 INCH H SIZE
  • SURFACE MOUNTING
  • POLISHED BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • CUT-OUT HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB59LPB
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.6 Inch W x 0.875 Inch D x 4.35 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMHSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 1241.6623.1114122 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details