Nortek, Inc. Residential Signaling Pushbutton PB53LWH

Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 1 INCH D X 3.5 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 1 INCH D X 3.5 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB53LWH - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB53LWH
Residential Signaling Pushbutton PB53LWH
WIRED DOOR CHIME TYPE 1.25 INCH W X 1 INCH D X 3.5 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED RECTANGULAR HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.25 INCH W X 1 INCH D X 3.5 INCH H SIZE
  • SURFACE MOUNTING
  • WHITE BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB53LWH
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.25 Inch W x 1 Inch D x 3.5 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 12009 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details