PB4LSN -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB4LSN
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
SATIN NICKEL BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
SATIN NICKEL BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Datasheet
Suppliers
Residential Signaling Pushbutton
PB4LSN
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
SATIN NICKEL BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
- WIRED DOOR CHIME TYPE
- 1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
- SURFACE MOUNTING
- SATIN NICKEL BODY MATERIAL
- BUTTON OPERATOR TYPE
- NO ILLUMINATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB4LSN |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
1.109 Inch W x 1 Inch D x 4.14 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Switch Function
Momentary Contact
Features
DustProof
View Details
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2 suppliers