PB4LBR -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB4LBR
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
OIL RUBBED BRONZE BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
OIL RUBBED BRONZE BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Datasheet
Suppliers
Residential Signaling Pushbutton
PB4LBR
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
OIL RUBBED BRONZE BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
- WIRED DOOR CHIME TYPE
- 1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
- SURFACE MOUNTING
- OIL RUBBED BRONZE BODY MATERIAL
- BUTTON OPERATOR TYPE
- NO ILLUMINATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB4LBR |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
1.109 Inch W x 1 Inch D x 4.14 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Double Throw (SPDT)
View Details
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers