PB4LBL -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB4LBL
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
BLACK BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Description
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
BLACK BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
Datasheet
Suppliers
Residential Signaling Pushbutton
PB4LBL
WIRED DOOR CHIME TYPE
1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
SURFACE MOUNTING
BLACK BODY MATERIAL
BUTTON OPERATOR TYPE
NO ILLUMINATED
- WIRED DOOR CHIME TYPE
- 1.109 INCH W X 1 INCH D X 4.14 INCH H SIZE
- SURFACE MOUNTING
- BLACK BODY MATERIAL
- BUTTON OPERATOR TYPE
- NO ILLUMINATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB4LBL |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
1.109 Inch W x 1 Inch D x 4.14 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Extended
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
Max. Mechanical Life
3.00E6 Number of electrical operations
Operating Temp
-22 to 176 F (-30 to 80 C)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers