PB41APB41LA -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB41APB41LA
Description
WIRED DOOR CHIME TYPE
1.5625 INCH W X 1.1 INCH D X 2.75 INCH H SIZE
BUTTON OPERATOR TYPE
NO ILLUMINATED
USED ON WIRED PUSHBUTTON HOUSING SHAPE
Description
WIRED DOOR CHIME TYPE
1.5625 INCH W X 1.1 INCH D X 2.75 INCH H SIZE
BUTTON OPERATOR TYPE
NO ILLUMINATED
USED ON WIRED PUSHBUTTON HOUSING SHAPE
Datasheet
Suppliers
WIRED DOOR CHIME TYPE
1.5625 INCH W X 1.1 INCH D X 2.75 INCH H SIZE
BUTTON OPERATOR TYPE
NO ILLUMINATED
USED ON WIRED PUSHBUTTON HOUSING SHAPE
- WIRED DOOR CHIME TYPE
- 1.5625 INCH W X 1.1 INCH D X 2.75 INCH H SIZE
- BUTTON OPERATOR TYPE
- NO ILLUMINATED
- USED ON WIRED PUSHBUTTON HOUSING SHAPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB41APB41LA |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
1.5625 Inch W x 1.1 Inch D x 2.75 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
View Details
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
Max. Mechanical Life
3.00E7 Number of electrical operations
Operating Temp
-22 to 185 F (-30 to 85 C)
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details