PB29LR -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB29LR
Description
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH OIL RUBBED BRONZE
Description
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH OIL RUBBED BRONZE
Datasheet
Suppliers
Residential Signaling Pushbutton
PB29LR
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH OIL RUBBED BRONZE
- WIRED CHIME TYPE
- 7/8 INCH W X 3-9/16 INCH H SIZE
- FLAT HOUSING SHAPE
- FINISH OIL RUBBED BRONZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB29LR |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
7/8 Inch W x 3-9/16 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
View Details
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force
0.5 lbs (0.2268 kg)
View Details
Configuration
Normally Closed (NC)
Max. Mechanical Life
3.00E7 Number of electrical operations
Operating Temp
-22 to 248 F (-30 to 120 C)
View Details
Max Current Rating
0.1000 amps
Max AC Voltage Rating
42 volts
Max DC Voltage Rating
60 volts
View Details