Nortek, Inc. Residential Signaling Pushbutton PB15LSN

Description
WIRED CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
Datasheet
Description
WIRED CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB15LSN - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB15LSN
Residential Signaling Pushbutton PB15LSN
WIRED CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
  • WIRED CHIME TYPE
  • 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE
  • SURFACE MOUNTING
  • SATIN NICKEL BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • FLAT HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB15LSN
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.25 Inch W x 0.875 Inch D x 2.938 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details