Nortek, Inc. Residential Signaling Pushbutton PB10LGL

Description
WIRED CHIME TYPE 0.656 INCH W X 0.75 INCH D X 2.625 INCH H SIZE SURFACE MOUNTING GOLD ANODIZED WITH BLACK TRIM BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED CHIME TYPE 0.656 INCH W X 0.75 INCH D X 2.625 INCH H SIZE SURFACE MOUNTING GOLD ANODIZED WITH BLACK TRIM BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB10LGL - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB10LGL
Residential Signaling Pushbutton PB10LGL
WIRED CHIME TYPE 0.656 INCH W X 0.75 INCH D X 2.625 INCH H SIZE SURFACE MOUNTING GOLD ANODIZED WITH BLACK TRIM BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED CHIME TYPE
  • 0.656 INCH W X 0.75 INCH D X 2.625 INCH H SIZE
  • SURFACE MOUNTING
  • GOLD ANODIZED WITH BLACK TRIM BODY MATERIAL
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB10LGL
Product Name Residential Signaling Pushbutton
Switch Dimensions 0.656 Inch W x 0.75 Inch D x 2.625 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922545 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Hardware - AT3010F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details